V63-MF-6R -- RELIEF VALVE
DK-LOK U.S.A.
Relief Valve
V63-MF-6R
Description
Up to 6000psig (413bar)
Up to 204℃ (400℉)
SS316
Cracking pressure 50 to 6000psing (3.4 to 413bar)
DK-LOK OD 1/4 - 1/2 inch
Pipe thread 1/4 - 1/2 inch
Description
Up to 6000psig (413bar)
Up to 204℃ (400℉)
SS316
Cracking pressure 50 to 6000psing (3.4 to 413bar)
DK-LOK OD 1/4 - 1/2 inch
Pipe thread 1/4 - 1/2 inch
Suppliers
Up to 6000psig (413bar)
Up to 204℃ (400℉)
SS316
Cracking pressure 50 to 6000psing (3.4 to 413bar)
DK-LOK OD 1/4 - 1/2 inch
Pipe thread 1/4 - 1/2 inch
- Up to 6000psig (413bar)
- Up to 204℃ (400℉)
- SS316
- Cracking pressure 50 to 6000psing (3.4 to 413bar)
- DK-LOK OD 1/4 - 1/2 inch
- Pipe thread 1/4 - 1/2 inch
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
V63-MF-6R |
|
Product Name
|
Relief Valve |
|
Valve Type
|
Relief
|
|
Primary Material
|
Stainless Steel; PP; Rubber (optional feature); Vitron (optional EPDM and BUNA N)
|
|
Media
|
Water; Air
|
|
Valve Size
|
0.19 inch (4.83 mm)
|
|
Maximum Pressure
|
3000.00 psi (2111 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Directional; Plug
Primary Material
Aluminum; PTFE; CTFE
Media
Chemical
View Details
Shenzhen Jewellok Technology Co., Ltd.
Primary Material
Stainless Steel
Media
Gas
Maximum Pressure
4351.13 psi (3062 m H2O)
View Details
Bonomi North America, Inc.
Valve Type
Ball
Primary Material
Stainless Steel
Valve Size
2.00 inch (50.80 mm)
View Details
Kuriyama of America, Inc.
Valve Type
Ball
Primary Material
PP
Valve Size
0.75 inch (19.05 mm)
View Details