DK-LOK U.S.A. Plug Valve V23A-D-6M

Description
Features Quarter-turn operation Unique forward flow throttling Low torque operation Unidirectional flow
Description
Features Quarter-turn operation Unique forward flow throttling Low torque operation Unidirectional flow

Suppliers

Company
Product
Description
Supplier Links
Plug Valve - V23A-D-6M - DK-LOK U.S.A.
Mobile, AL, USA
Plug Valve
V23A-D-6M
Plug Valve V23A-D-6M
Features Quarter-turn operation Unique forward flow throttling Low torque operation Unidirectional flow

Features

  • Quarter-turn operation
  • Unique forward flow throttling
  • Low torque operation
  • Unidirectional flow
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V23A-D-6M
Product Name Plug Valve
Valve Type Plug
Primary Material Brass / Bronze; Stainless Steel; PTFE
Media Water; Air
Valve Size 0.17 inch (4.32 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317042 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 11.22 inch (285.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121606040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.94 inch (100.00 mm)
View Details
375 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details