DK-LOK U.S.A. Check Valve V33A-M-4N

Description
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch
Description
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch

Suppliers

Company
Product
Description
Supplier Links
Check Valve - V33A-M-4N - DK-LOK U.S.A.
Mobile, AL, USA
Check Valve
V33A-M-4N
Check Valve V33A-M-4N
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
DK-LOK OD1/8 - 1 inch
Pipe thread 1/8 - 1 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V33A-M-4N
Product Name Check Valve
Valve Type Lift Check; Check
Primary Material Brass / Bronze; Stainless Steel; PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
Media Water; Gas; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009883-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
8mm CHIPSOL - 14-221CA060HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
VALVES - BP-038-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details