DK-LOK U.S.A. Ball (2 Way On-Off) Valve V82B-D-8M

Description
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
Description
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch

Suppliers

Company
Product
Description
Supplier Links
Ball (2 Way On-Off) Valve - V82B-D-8M - DK-LOK U.S.A.
Mobile, AL, USA
Ball (2 Way On-Off) Valve
V82B-D-8M
Ball (2 Way On-Off) Valve V82B-D-8M
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
  • Up to 3000psig (206 bar)
  • Up to 65℃ (150℉)
  • SS316, Brass
  • 2-way and 3-way actuation
  • Sealing with out system pressure
  • Analytical and Sampling application
  • DK-LOK OD 1/16 - OD 3/4 inch
  • Pipe thread 1/8 -1/2 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V82B-D-8M
Product Name Ball (2 Way On-Off) Valve
Valve Type Control Valve; Directional; Ball
Primary Material Brass / Bronze; Stainless Steel; PTFE; Fluorocarbon Coating
Media Water; Air
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543096 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Solenoid Valves - 1762102 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium
Media Air
View Details