DK-LOK U.S.A. Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| Up to 6000psig (413bar) Up to 204℃ (400℉) SS316 Cracking pressure 50 to 6000psing (3.4 to 413bar) DK-LOK OD 1/4 - 1/2 inch Pipe thread 1/4 - 1/2 inch |