DK-LOK U.S.A. Ball (2 Way On-Off) Valve V82A-D-3M

Description
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
Description
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch

Suppliers

Company
Product
Description
Supplier Links
Ball (2 Way On-Off) Valve - V82A-D-3M - DK-LOK U.S.A.
Mobile, AL, USA
Ball (2 Way On-Off) Valve
V82A-D-3M
Ball (2 Way On-Off) Valve V82A-D-3M
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
  • Up to 3000psig (206 bar)
  • Up to 65℃ (150℉)
  • SS316, Brass
  • 2-way and 3-way actuation
  • Sealing with out system pressure
  • Analytical and Sampling application
  • DK-LOK OD 1/16 - OD 3/4 inch
  • Pipe thread 1/8 -1/2 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V82A-D-3M
Product Name Ball (2 Way On-Off) Valve
Valve Type Control Valve; Directional; Ball
Primary Material Brass / Bronze; Stainless Steel; PTFE; Fluorocarbon Coating
Media Water; Air
Valve Size 0.09 inch (2.36 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-5/3E-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details