DK-LOK U.S.A. Ball (2 Way On-Off) Valve V82B-F-4R

Description
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
Description
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch

Suppliers

Company
Product
Description
Supplier Links
Ball (2 Way On-Off) Valve - V82B-F-4R - DK-LOK U.S.A.
Mobile, AL, USA
Ball (2 Way On-Off) Valve
V82B-F-4R
Ball (2 Way On-Off) Valve V82B-F-4R
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
  • Up to 3000psig (206 bar)
  • Up to 65℃ (150℉)
  • SS316, Brass
  • 2-way and 3-way actuation
  • Sealing with out system pressure
  • Analytical and Sampling application
  • DK-LOK OD 1/16 - OD 3/4 inch
  • Pipe thread 1/8 -1/2 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V82B-F-4R
Product Name Ball (2 Way On-Off) Valve
Valve Type Control Valve; Directional; Ball
Primary Material Brass / Bronze; Stainless Steel; PTFE; Fluorocarbon Coating
Media Water; Air
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369024 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 1612010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
8 mm Zero Leak 316L Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details