DK-LOK U.S.A. Union Bonnet Valve V16B-D-10M

Description
Up to 6000psig (413 bar) Up to 648℃ (1200℉) SS316 and Alloys Stem seal below actuating threads Non-rotating globe pattern stem tip DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/8 -1 inch Pipe socket weld 1/4 - 1/2 inch
Description
Up to 6000psig (413 bar) Up to 648℃ (1200℉) SS316 and Alloys Stem seal below actuating threads Non-rotating globe pattern stem tip DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/8 -1 inch Pipe socket weld 1/4 - 1/2 inch

Suppliers

Company
Product
Description
Supplier Links
Union Bonnet Valve - V16B-D-10M - DK-LOK U.S.A.
Mobile, AL, USA
Union Bonnet Valve
V16B-D-10M
Union Bonnet Valve V16B-D-10M
Up to 6000psig (413 bar) Up to 648℃ (1200℉) SS316 and Alloys Stem seal below actuating threads Non-rotating globe pattern stem tip DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/8 -1 inch Pipe socket weld 1/4 - 1/2 inch
  • Up to 6000psig (413 bar)
  • Up to 648℃ (1200℉)
  • SS316 and Alloys
  • Stem seal below actuating threads
  • Non-rotating globe pattern stem tip
  • DK-LOK OD 1/4 - OD 1 inch
  • Pipe thread 1/8 -1 inch
  • Pipe socket weld 1/4 - 1/2 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V16B-D-10M
Product Name Union Bonnet Valve
Valve Type Union Bonnet Valve
Primary Material Stainless Steel; PEEK (optional feature); PTFE; Rubber; Grafoil, Alloy 20, Alloy C276
Media Gas; Sour Gas (optional feature); Steam; Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121466005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.59 inch (15.00 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DV 2-Way Valve, Spade Term., Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details