VH36A-D-4T -- CHECK VALVE
DK-LOK U.S.A.
Check Valve
VH36A-D-4T
Description
Up to 6000 psig (413bar)
Up to 204℃ (400℉)
ss316
O-ring seal blow-out proof design
DK-LOK OD 1/8 - OD1 inch
Pipe thread 1/8 - 1"
Description
Up to 6000 psig (413bar)
Up to 204℃ (400℉)
ss316
O-ring seal blow-out proof design
DK-LOK OD 1/8 - OD1 inch
Pipe thread 1/8 - 1"
Suppliers
Up to 6000 psig (413bar)
Up to 204℃ (400℉)
ss316
O-ring seal blow-out proof design
DK-LOK OD 1/8 - OD1 inch
Pipe thread 1/8 - 1"
| Up to 6000 psig (413bar) |
| Up to 204℃ (400℉) |
| ss316 |
| O-ring seal blow-out proof design |
| DK-LOK OD 1/8 - OD1 inch |
| Pipe thread 1/8 - 1" |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VH36A-D-4T |
|
Product Name
|
Check Valve |
|
Valve Type
|
Lift Check; Check
|
|
Primary Material
|
Brass / Bronze; Stainless Steel; PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
|
|
Media
|
Water; Gas; Sour Gas (optional feature); Air; Compressed Air
|
|
Maximum Pressure
|
6000.00 psi (4223 m H2O)
|
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel
Media
Gas
View Details
Valve Type
Solenoid
Media
Gas; Air
Maximum Pressure
0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Primary Material
Nylon
Media
Air
Maximum Pressure
10.00 psi (7.04 m H2O)
View Details