DK-LOK U.S.A. Ball (2 Way On-Off) Valve V82B-F-2N

Description
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
Description
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch

Suppliers

Company
Product
Description
Supplier Links
Ball (2 Way On-Off) Valve - V82B-F-2N - DK-LOK U.S.A.
Mobile, AL, USA
Ball (2 Way On-Off) Valve
V82B-F-2N
Ball (2 Way On-Off) Valve V82B-F-2N
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
  • Up to 3000psig (206 bar)
  • Up to 65℃ (150℉)
  • SS316, Brass
  • 2-way and 3-way actuation
  • Sealing with out system pressure
  • Analytical and Sampling application
  • DK-LOK OD 1/16 - OD 3/4 inch
  • Pipe thread 1/8 -1/2 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V82B-F-2N
Product Name Ball (2 Way On-Off) Valve
Valve Type Control Valve; Directional; Ball
Primary Material Brass / Bronze; Stainless Steel; PTFE; Fluorocarbon Coating
Media Water; Air
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1232020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.97 inch (50.00 mm)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Modular 4-Way Twin Pilot Valve - R-433 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details