DK-LOK U.S.A. Ball (2 Way On-Off) Valve V82B-D-6T

Description
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
Description
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch

Suppliers

Company
Product
Description
Supplier Links
Ball (2 Way On-Off) Valve - V82B-D-6T - DK-LOK U.S.A.
Mobile, AL, USA
Ball (2 Way On-Off) Valve
V82B-D-6T
Ball (2 Way On-Off) Valve V82B-D-6T
Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
  • Up to 3000psig (206 bar)
  • Up to 65℃ (150℉)
  • SS316, Brass
  • 2-way and 3-way actuation
  • Sealing with out system pressure
  • Analytical and Sampling application
  • DK-LOK OD 1/16 - OD 3/4 inch
  • Pipe thread 1/8 -1/2 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V82B-D-6T
Product Name Ball (2 Way On-Off) Valve
Valve Type Control Valve; Directional; Ball
Primary Material Brass / Bronze; Stainless Steel; PTFE; Fluorocarbon Coating
Media Water; Air
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Stainless Steel Ball Valve - PHS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
Ball Check Valve 0 5 4 - 1213020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 2.00 inch (50.80 mm)
View Details