DK-LOK U.S.A. Check Valve V33D-D-10T

Description
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch
Description
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch

Suppliers

Company
Product
Description
Supplier Links
Check Valve - V33D-D-10T - DK-LOK U.S.A.
Mobile, AL, USA
Check Valve
V33D-D-10T
Check Valve V33D-D-10T
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
DK-LOK OD1/8 - 1 inch
Pipe thread 1/8 - 1 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V33D-D-10T
Product Name Check Valve
Valve Type Lift Check; Check
Primary Material Brass / Bronze; Stainless Steel; PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
Media Water; Gas; Air; Compressed Air
Valve Size 0.53 inch (13.46 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Valve, Pressure Relief, 110 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Swing Check Valves Spring Assist - 120563050 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 5.00 inch (127.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details