DK-LOK U.S.A. Union Bonnet Valve V16A-M-4N

Description
Up to 6000psig (413 bar) Up to 648℃ (1200℉) SS316 and Alloys Stem seal below actuating threads Non-rotating globe pattern stem tip DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/8 -1 inch Pipe socket weld 1/4 - 1/2 inch
Description
Up to 6000psig (413 bar) Up to 648℃ (1200℉) SS316 and Alloys Stem seal below actuating threads Non-rotating globe pattern stem tip DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/8 -1 inch Pipe socket weld 1/4 - 1/2 inch

Suppliers

Company
Product
Description
Supplier Links
Union Bonnet Valve - V16A-M-4N - DK-LOK U.S.A.
Mobile, AL, USA
Union Bonnet Valve
V16A-M-4N
Union Bonnet Valve V16A-M-4N
Up to 6000psig (413 bar) Up to 648℃ (1200℉) SS316 and Alloys Stem seal below actuating threads Non-rotating globe pattern stem tip DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/8 -1 inch Pipe socket weld 1/4 - 1/2 inch
  • Up to 6000psig (413 bar)
  • Up to 648℃ (1200℉)
  • SS316 and Alloys
  • Stem seal below actuating threads
  • Non-rotating globe pattern stem tip
  • DK-LOK OD 1/4 - OD 1 inch
  • Pipe thread 1/8 -1 inch
  • Pipe socket weld 1/4 - 1/2 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V16A-M-4N
Product Name Union Bonnet Valve
Valve Type Union Bonnet Valve
Primary Material Stainless Steel; PEEK (optional feature); PTFE; Rubber; Grafoil, Alloy 20, Alloy C276
Media Steam; Air; Compressed Air
Valve Size 0.16 inch (3.96 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Wheel Operator - 1131020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 2.00 inch (50.80 mm)
View Details
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-20-25-25 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details