DK-LOK U.S.A. Check Valve V33A-M-2N

Description
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch
Description
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch

Suppliers

Company
Product
Description
Supplier Links
Check Valve - V33A-M-2N - DK-LOK U.S.A.
Mobile, AL, USA
Check Valve
V33A-M-2N
Check Valve V33A-M-2N
Up to 3000psig (206bar) Up to 190℃ (375℉) ss316, Brass DK-LOK OD1/8 - 1 inch Pipe thread 1/8 - 1 inch
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
DK-LOK OD1/8 - 1 inch
Pipe thread 1/8 - 1 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V33A-M-2N
Product Name Check Valve
Valve Type Lift Check; Check
Primary Material Brass / Bronze; Stainless Steel; PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
Media Water; Gas; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-511S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Non return valve - HA-3/8-QS-10 - Festo Corporation
Specs
Valve Type Check
Primary Material Aluminum
Media Air; Compressed Air
View Details