DK-LOK U.S.A. Datasheets for Manifolds and Manifold Systems

Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more

Product Name Notes
Up to 6000psig (413bar) Up to 523℃ (973F) with Grafoil packing 2V, 3V, 5V as standard SS316,Carbon Steel Remote Mount, Direct Mount, and Single Flanged as standard Non-rotating globe stem...