V33E-D-12T -- CHECK VALVE
DK-LOK U.S.A.
Check Valve
V33E-D-12T
Description
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
DK-LOK OD1/8 - 1 inch
Pipe thread 1/8 - 1 inch
Description
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
DK-LOK OD1/8 - 1 inch
Pipe thread 1/8 - 1 inch
Suppliers
Up to 3000psig (206bar)
Up to 190℃ (375℉)
ss316, Brass
DK-LOK OD1/8 - 1 inch
Pipe thread 1/8 - 1 inch
| Up to 3000psig (206bar) |
| Up to 190℃ (375℉) |
| ss316, Brass |
| DK-LOK OD1/8 - 1 inch |
| Pipe thread 1/8 - 1 inch |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
V33E-D-12T |
|
Product Name
|
Check Valve |
|
Valve Type
|
Lift Check; Check
|
|
Primary Material
|
Brass / Bronze; Stainless Steel; PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
|
|
Media
|
Water; Gas; Air; Compressed Air
|
|
Valve Size
|
0.63 inch (16.00 mm)
|
|
Maximum Pressure
|
2000.00 psi (1408 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Metering
Primary Material
Aluminum; Stainless Steel (optional feature)
Media
Gas; High Purity; LP Gas; Air; Breathable
View Details
Media
Water
Maximum Pressure
100.00 psi (70.38 m H2O)
View Details