V66-MF-4N -- RELIEF VALVE
DK-LOK U.S.A.
Relief Valve
V66-MF-4N
Description
Up to 6000psig (413bar)
Up to 204℃ (400℉)
SS316
Cracking pressure 50 to 6000psing (3.4 to 413bar)
DK-LOK OD 1/4 - 1/2 inch
Pipe thread 1/4 - 1/2 inch
Description
Up to 6000psig (413bar)
Up to 204℃ (400℉)
SS316
Cracking pressure 50 to 6000psing (3.4 to 413bar)
DK-LOK OD 1/4 - 1/2 inch
Pipe thread 1/4 - 1/2 inch
Suppliers
Up to 6000psig (413bar)
Up to 204℃ (400℉)
SS316
Cracking pressure 50 to 6000psing (3.4 to 413bar)
DK-LOK OD 1/4 - 1/2 inch
Pipe thread 1/4 - 1/2 inch
- Up to 6000psig (413bar)
- Up to 204℃ (400℉)
- SS316
- Cracking pressure 50 to 6000psing (3.4 to 413bar)
- DK-LOK OD 1/4 - 1/2 inch
- Pipe thread 1/4 - 1/2 inch
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
V66-MF-4N |
|
Product Name
|
Relief Valve |
|
Valve Type
|
Relief
|
|
Primary Material
|
Stainless Steel; PP; Rubber (optional feature); Vitron (optional EPDM and BUNA N)
|
|
Media
|
Water; Air
|
|
Valve Size
|
0.19 inch (4.83 mm)
|
|
Maximum Pressure
|
6000.00 psi (4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Directional; Plug
Primary Material
Aluminum; PTFE; CTFE
Media
Chemical
View Details
Shenzhen Jewellok Technology Co., Ltd.
Primary Material
Stainless Steel
Media
Gas
Maximum Pressure
600.00 psi (422 m H2O)
View Details
Bonomi North America, Inc.
Valve Type
Ball
Primary Material
Aluminum; Brass / Bronze; CPVC
Media
Water; Gas; Air
View Details
Kuriyama of America, Inc.
Valve Type
Foot Valve
Primary Material
Cast Iron
Valve Size
4.00 inch (101.60 mm)
View Details