DK-LOK U.S.A. Datasheets for Gas Fittings
Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
Gas Fittings: Learn more
| Product Name | Notes |
|---|---|
| OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses... |
| Next >> |