Mile-X Equipment, Inc. CPS VP6S 6 CFM Vacuum Pump CPSVP6S

Description
CPS VP6S 6 CFM Vacuum Pump Multi-voltage operation - the vacuum pump can be quickly converted to 115 or 230-volt operation. Sure grip handle - ergonomically designed for portability. Solid rubber base for improved shock resistance. Air cooled motors for operating under high temperature conditions. Ultimate vacuum ratings of 75 microns. Double intake - connections 1/4" SAE and 3/8" SAE male flare ports for use with mobile or stationary systems. Oil drain port - for easy vacuum pump oil maintenance. Vacuum pump oil level sight glass. RPM 1720 1/2 HP 17 oz. Oil Capacity 5.85 CFM
Description
CPS VP6S 6 CFM Vacuum Pump Multi-voltage operation - the vacuum pump can be quickly converted to 115 or 230-volt operation. Sure grip handle - ergonomically designed for portability. Solid rubber base for improved shock resistance. Air cooled motors for operating under high temperature conditions. Ultimate vacuum ratings of 75 microns. Double intake - connections 1/4" SAE and 3/8" SAE male flare ports for use with mobile or stationary systems. Oil drain port - for easy vacuum pump oil maintenance. Vacuum pump oil level sight glass. RPM 1720 1/2 HP 17 oz. Oil Capacity 5.85 CFM

Suppliers

Company
Product
Description
Supplier Links
CPS VP6S 6 CFM Vacuum Pump - CPSVP6S - Mile-X Equipment, Inc.
Coldwater, OH, USA
CPS VP6S 6 CFM Vacuum Pump
CPSVP6S
CPS VP6S 6 CFM Vacuum Pump CPSVP6S
CPS VP6S 6 CFM Vacuum Pump Multi-voltage operation - the vacuum pump can be quickly converted to 115 or 230-volt operation. Sure grip handle - ergonomically designed for portability. Solid rubber base for improved shock resistance. Air cooled motors for operating under high temperature conditions. Ultimate vacuum ratings of 75 microns. Double intake - connections 1/4" SAE and 3/8" SAE male flare ports for use with mobile or stationary systems. Oil drain port - for easy vacuum pump oil maintenance. Vacuum pump oil level sight glass. RPM 1720 1/2 HP 17 oz. Oil Capacity 5.85 CFM

CPS VP6S 6 CFM Vacuum Pump

  • Multi-voltage operation - the vacuum pump can be quickly converted to 115 or 230-volt operation.
  • Sure grip handle - ergonomically designed for portability.
  • Solid rubber base for improved shock resistance.
  • Air cooled motors for operating under high temperature conditions.
  • Ultimate vacuum ratings of 75 microns.
  • Double intake - connections 1/4" SAE and 3/8" SAE male flare ports for use with mobile or stationary systems.
  • Oil drain port - for easy vacuum pump oil maintenance.
  • Vacuum pump oil level sight glass.
  • RPM 1720
  • 1/2 HP
  • 17 oz. Oil Capacity
  • 5.85 CFM
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number CPSVP6S
Product Name CPS VP6S 6 CFM Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
Vacuum pump unit - COMBI RH 1754 L - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Combination
Application Industrial; Chemical; Pharm/Sanitary
View Details
Venturi Vacuum Generator - R-731 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details