Mile-X Equipment, Inc. Robinair 15150 1.5 CFM Vacuum Pump ROB15150

Description
Robinair 15150 1.5 CFM Vacuum Pump Features: Oil Fill Port - Makes adding oil simple since the port is accessible from the front of either side. The sight glass on the front of the pump shows you when enough oil has been added. Heavy-Duty Motor - High torque design for easy startup and efficient operation. Two-Stage Design - Cleans the system more thoroughly than a single-stage pump; the second stage starts pumping at a lower pressure so you can pull a deeper, ultimate vacuum. Die-Cast - Cast aluminum housings make the pumps lightweight but durable. Oil Drain Valve - Positioned at the bottom of the oil reservoir and angled for faster, more complete draining. Specifications: Free Air Displacement: 1.5 CFM Factory Micron Rating: 50 microns No. of Stages: 2 Intake Fitting: 1/4" MFL, 3/8" MFL, 3/8" FFL x 1/2" ACME adptr. Oil Capacity: 7.5 oz. (220ml) Motor Size: 1/4 hp Voltage: 115V 60Hz Approvals: UL Weight: 21 lbs. (12.5 kg) Dimensions: 9.5" H x 4.5" W x 12.5" L (240mm x 120mm x 315mm)
Description
Robinair 15150 1.5 CFM Vacuum Pump Features: Oil Fill Port - Makes adding oil simple since the port is accessible from the front of either side. The sight glass on the front of the pump shows you when enough oil has been added. Heavy-Duty Motor - High torque design for easy startup and efficient operation. Two-Stage Design - Cleans the system more thoroughly than a single-stage pump; the second stage starts pumping at a lower pressure so you can pull a deeper, ultimate vacuum. Die-Cast - Cast aluminum housings make the pumps lightweight but durable. Oil Drain Valve - Positioned at the bottom of the oil reservoir and angled for faster, more complete draining. Specifications: Free Air Displacement: 1.5 CFM Factory Micron Rating: 50 microns No. of Stages: 2 Intake Fitting: 1/4" MFL, 3/8" MFL, 3/8" FFL x 1/2" ACME adptr. Oil Capacity: 7.5 oz. (220ml) Motor Size: 1/4 hp Voltage: 115V 60Hz Approvals: UL Weight: 21 lbs. (12.5 kg) Dimensions: 9.5" H x 4.5" W x 12.5" L (240mm x 120mm x 315mm)

Suppliers

Company
Product
Description
Supplier Links
Robinair 15150 1.5 CFM Vacuum Pump - ROB15150 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Robinair 15150 1.5 CFM Vacuum Pump
ROB15150
Robinair 15150 1.5 CFM Vacuum Pump ROB15150
Robinair 15150 1.5 CFM Vacuum Pump Features: Oil Fill Port - Makes adding oil simple since the port is accessible from the front of either side. The sight glass on the front of the pump shows you when enough oil has been added. Heavy-Duty Motor - High torque design for easy startup and efficient operation. Two-Stage Design - Cleans the system more thoroughly than a single-stage pump; the second stage starts pumping at a lower pressure so you can pull a deeper, ultimate vacuum. Die-Cast - Cast aluminum housings make the pumps lightweight but durable. Oil Drain Valve - Positioned at the bottom of the oil reservoir and angled for faster, more complete draining. Specifications: Free Air Displacement: 1.5 CFM Factory Micron Rating: 50 microns No. of Stages: 2 Intake Fitting: 1/4" MFL, 3/8" MFL, 3/8" FFL x 1/2" ACME adptr. Oil Capacity: 7.5 oz. (220ml) Motor Size: 1/4 hp Voltage: 115V 60Hz Approvals: UL Weight: 21 lbs. (12.5 kg) Dimensions: 9.5" H x 4.5" W x 12.5" L (240mm x 120mm x 315mm)

Robinair 15150 1.5 CFM Vacuum Pump

Features:

  • Oil Fill Port - Makes adding oil simple since the port is accessible from the front of either side. The sight glass on the front of the pump shows you when enough oil has been added.
  • Heavy-Duty Motor - High torque design for easy startup and efficient operation.
  • Two-Stage Design - Cleans the system more thoroughly than a single-stage pump; the second stage starts pumping at a lower pressure so you can pull a deeper, ultimate vacuum.
  • Die-Cast - Cast aluminum housings make the pumps lightweight but durable.
  • Oil Drain Valve - Positioned at the bottom of the oil reservoir and angled for faster, more complete draining.

Specifications:

Free Air Displacement: 1.5 CFM Factory

Micron Rating: 50 microns

No. of Stages: 2

Intake Fitting: 1/4" MFL, 3/8" MFL, 3/8" FFL x 1/2" ACME adptr.

Oil Capacity: 7.5 oz. (220ml)

Motor Size: 1/4 hp

Voltage: 115V 60Hz

Approvals: UL

Weight: 21 lbs. (12.5 kg)

Dimensions: 9.5" H x 4.5" W x 12.5" L (240mm x 120mm x 315mm)

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number ROB15150
Product Name Robinair 15150 1.5 CFM Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Vooner VaneGard® VG40, 115 to 150 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 15 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - VG40SS6-L - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Two-stage oil-lubricated rotary vane vacuum pumps - DuoVane 95 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 55.86 CFM (95 m³/hr)
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details