Mile-X Equipment, Inc. Robinair 15120A 10 CFM Vacuum Pump ROB15120A

Description
Robinair 15120A 10 CFM Vacuum Pump The Robinair Advantage-On big jobs use multiple units, instead of one big unit, for added flexibility, less cost. Ideal for larger system evacuation. It combines Robinairs proven offset rotary vane design with features that make the pump easy to use. A real workhorse, the 15120A is rated at a full 10 cfm to help you reach deep vacuum conditions more quickly, saving time and ensuring adequate moisture removal. One-piece Sure-Grip molded handle houses the on-off switch, protecting it from accidental knocks. The powerful 1/2 hp motor features a high torque design for easier starting and built-in motor overload protection. An integral check valve prevents pump oil from being sucked into the system if power is lost. Offset rotary vane design creates the deep vacuum conditions needed for thorough evacuation. Large sight glass makes it easy to check vacuum pump oil levels. Gas ballast helps keep pump oil clean for more efficient operation. Iso-Valve isolates the pump from the system after evacuation, making it simple to check for rate of rise. Oil fill port is easy to reach from either side, and the oil drain is located at the bottom of the reservoir and angled downward for complete draining. External exhaust allows vapors to be captured or piped away.
Description
Robinair 15120A 10 CFM Vacuum Pump The Robinair Advantage-On big jobs use multiple units, instead of one big unit, for added flexibility, less cost. Ideal for larger system evacuation. It combines Robinairs proven offset rotary vane design with features that make the pump easy to use. A real workhorse, the 15120A is rated at a full 10 cfm to help you reach deep vacuum conditions more quickly, saving time and ensuring adequate moisture removal. One-piece Sure-Grip molded handle houses the on-off switch, protecting it from accidental knocks. The powerful 1/2 hp motor features a high torque design for easier starting and built-in motor overload protection. An integral check valve prevents pump oil from being sucked into the system if power is lost. Offset rotary vane design creates the deep vacuum conditions needed for thorough evacuation. Large sight glass makes it easy to check vacuum pump oil levels. Gas ballast helps keep pump oil clean for more efficient operation. Iso-Valve isolates the pump from the system after evacuation, making it simple to check for rate of rise. Oil fill port is easy to reach from either side, and the oil drain is located at the bottom of the reservoir and angled downward for complete draining. External exhaust allows vapors to be captured or piped away.

Suppliers

Company
Product
Description
Supplier Links
Robinair 15120A 10 CFM Vacuum Pump - ROB15120A - Mile-X Equipment, Inc.
Coldwater, OH, USA
Robinair 15120A 10 CFM Vacuum Pump
ROB15120A
Robinair 15120A 10 CFM Vacuum Pump ROB15120A
Robinair 15120A 10 CFM Vacuum Pump The Robinair Advantage-On big jobs use multiple units, instead of one big unit, for added flexibility, less cost. Ideal for larger system evacuation. It combines Robinairs proven offset rotary vane design with features that make the pump easy to use. A real workhorse, the 15120A is rated at a full 10 cfm to help you reach deep vacuum conditions more quickly, saving time and ensuring adequate moisture removal. One-piece Sure-Grip molded handle houses the on-off switch, protecting it from accidental knocks. The powerful 1/2 hp motor features a high torque design for easier starting and built-in motor overload protection. An integral check valve prevents pump oil from being sucked into the system if power is lost. Offset rotary vane design creates the deep vacuum conditions needed for thorough evacuation. Large sight glass makes it easy to check vacuum pump oil levels. Gas ballast helps keep pump oil clean for more efficient operation. Iso-Valve isolates the pump from the system after evacuation, making it simple to check for rate of rise. Oil fill port is easy to reach from either side, and the oil drain is located at the bottom of the reservoir and angled downward for complete draining. External exhaust allows vapors to be captured or piped away.

Robinair 15120A 10 CFM Vacuum Pump

The Robinair Advantage-On big jobs use multiple units, instead of one big unit, for added flexibility, less cost.

  • Ideal for larger system evacuation. It combines Robinairs proven offset rotary vane design with features that make the pump easy to use.
  • A real workhorse, the 15120A is rated at a full 10 cfm to help you reach deep vacuum conditions more quickly, saving time and ensuring adequate moisture removal.
  • One-piece Sure-Grip molded handle houses the on-off switch, protecting it from accidental knocks.
  • The powerful 1/2 hp motor features a high torque design for easier starting and built-in motor overload protection. An integral check valve prevents pump oil from being sucked into the system if power is lost.
  • Offset rotary vane design creates the deep vacuum conditions needed for thorough evacuation.
  • Large sight glass makes it easy to check vacuum pump oil levels.
  • Gas ballast helps keep pump oil clean for more efficient operation.
  • Iso-Valve isolates the pump from the system after evacuation, making it simple to check for rate of rise.
  • Oil fill port is easy to reach from either side, and the oil drain is located at the bottom of the reservoir and angled downward for complete draining.
  • External exhaust allows vapors to be captured or piped away.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number ROB15120A
Product Name Robinair 15120A 10 CFM Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

MD-Kinney - KDP Series Dry Screw Vacuum Pump - KDP-150 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 88 CFM (150 m³/hr)
Ultimate Vacuum 0.1000 torr (29.9 in Hg vac)
Mechanical Rotary Screw
View Details
Vacuum Generator, Venturi 600 - 938-7600 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 42 CFM (71.43 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details
Vacuum generator - OVEM-14-H-BN-QO-OE-N-2P - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details
Compact, Dry Rotary Lobe  Dry Vacuum Booster - Puma WP 0250 D4, 0500 D2, 0500 D4 - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details