Weidmuller Terminal Blocks - Headers, Plugs and Sockets 2643040000

Description
TERM BLK HDR 2POS 90DEG 3.81MM
Request a Quote Datasheet
Description
TERM BLK HDR 2POS 90DEG 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2643040000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2643040000-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2643040000-ND
TERM BLK HDR 2POS 90DEG 3.81MM

TERM BLK HDR 2POS 90DEG 3.81MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 281-2643040000-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options PCB
Termination Options Solder
Features Mating Flange
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7695-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Type 93.64 - Screw terminal socket - 9364 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity - 19J2778 - Newark, An Avnet Company
Specs
North American ? to 0 AWG
Voltage Rating 1200 volts
Current Rating 220 amps
View Details
1.5 square mm Standard Terminal Block - 1492-J2Q - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers