Weidmuller Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Weidmuller 294320000

Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Weidmuller - 10B9092 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Weidmuller
10B9092
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Weidmuller 10B9092
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 10B9092
Product Name Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2860.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H35.00/25-D
View Details