The W-Series Fuse Terminal, part number 99AC3388, features a rated cross-section of 4 mm² and utilizes a screw connection for secure wiring. It is designed for a continuous operating temperature range of -60 °C to 130 °C, making it suitable for various environmental conditions. The terminal block has a compact width of 6.1 mm, height of 62.5 mm, and depth of 75 mm, with a net weight of 17.686 g. This product supports two clampable conductors with a cross-section range of 0.5 mm² to 1.5 mm² for finely stranded wires, and up to 6 mm² for solid core wires. It is rated for a maximum operating voltage of 70 V and a current of 6.3 A, complying with IEC 60947-7-3 standards. The fuse terminal is equipped with a pivoting cartridge holder for easy fuse replacement and includes an LED indicator for operational status. The terminal block is constructed from Wemid material with a UL 94 flammability rating of V-0, ensuring safety and reliability in electrical applications. It is designed for snap-on mounting on a TS 35 rail and requires an end cover plate for proper installation.
W-SERIES, FUSE TERMINAL, RATED CROSS-SECTION: 4 MM , SCREW CONNECTION ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 99AC3388 |
| Product Name | W-Series, Fuse Terminal, Rated Cross-Section Weidmuller |