Weidmuller Terminal Blocks - Din Rail, Channel 303560000

Description
CONN TERM BLK FEED THRU 2-12 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 2-12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4087-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4087-ND
Terminal Blocks - Din Rail, Channel 281-4087-ND
CONN TERM BLK FEED THRU 2-12 AWG

CONN TERM BLK FEED THRU 2-12 AWG

Buy Now Datasheet
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller - 10B9122 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller
10B9122
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller 10B9122
DIN RAIL TERMINAL BLOCK, 2POS, 2AWG; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:800kV; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 2AWG; No. of Positions:2Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:800kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4087-ND 10B9122
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 2 to 12 AWG 12 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block for test and measurement - 2002-1771/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details