Weidmuller
Standard Terminal Blocks
2669010000
Description
Weidmuller 2669010000
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Weidmuller 2669010000
Request a Quote
Email Supplier
Suppliers
Standard Terminal Blocks
664650
Supplier's Site
Standard Terminal Blocks
664649
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
664650 |
|
Product Name
|
Standard Terminal Blocks |
|
Contacts Pitch
|
5.10 mm (0.20 inches)
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2 suppliers
BlockMaster Electronics, Inc.
North American
8 to 2 AWG
Voltage Rating
600 volts
Current Rating
100 amps
View Details