Weidmuller Terminal Blocks - Din Rail, Channel 294360000

Description
CONN TERM BLK FEED THRU 12-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2897-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2897-ND
Terminal Blocks - Din Rail, Channel 281-2897-ND
CONN TERM BLK FEED THRU 12-24AWG

CONN TERM BLK FEED THRU 12-24AWG

Buy Now Datasheet
Terminal Block; No. Of Positions Weidmuller - 51M9255 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block; No. Of Positions Weidmuller
51M9255
Terminal Block; No. Of Positions Weidmuller 51M9255
TERMINAL BLOCK; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2897-ND 51M9255
Product Name Terminal Blocks - Din Rail, Channel Terminal Block; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 24 AWG 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSBXX0H6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2000-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers