Weidmuller Terminal Blocks - Wire to Board 307760000

Description
TERM BLOCK 4POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2899-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2899-ND
Terminal Blocks - Wire to Board 281-2899-ND
TERM BLOCK 4POS 45DEG 5.08MM PCB

TERM BLOCK 4POS 45DEG 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 4 Position, 22-12Awg; Pitch Spacing Weidmuller - 17M8265 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 22-12Awg; Pitch Spacing Weidmuller
17M8265
Terminal Block, Pcb, 4 Position, 22-12Awg; Pitch Spacing Weidmuller 17M8265
TERMINAL BLOCK, PCB, 4 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2899-ND 17M8265
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 4 Position, 22-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 4
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.017 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1176/200-000/997-407TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers