Weidmuller Terminal Blocks - Headers, Plugs and Sockets 2741760000

Description
PCB CONNECTOR, PLUG, 5.00MM PITC
Request a Quote Datasheet
Description
PCB CONNECTOR, PLUG, 5.00MM PITC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2741760000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2741760000-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2741760000-ND
PCB CONNECTOR, PLUG, 5.00MM PITC

PCB CONNECTOR, PLUG, 5.00MM PITC

Buy Now Datasheet
Terminal Block, Pluggable, 11Pos, 14Awg; Pitch Spacing Weidmuller - 23AJ4882 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 11Pos, 14Awg; Pitch Spacing Weidmuller
23AJ4882
Terminal Block, Pluggable, 11Pos, 14Awg; Pitch Spacing Weidmuller 23AJ4882
TERMINAL BLOCK, PLUGGABLE, 11POS, 14AWG; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size (AWG):20AWG to 14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Snap In; Rated Current:26.8A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 11POS, 14AWG; Pitch Spacing:5mm; No. of Positions:11Positions; Wire Size (AWG):20AWG to 14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Snap In; Rated Current:26.8A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2741760000-ND 23AJ4882
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 11Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Latch Lock
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.216/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Through terminal block - 2000-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers