Weidmuller Terminal Blocks - Barrier Blocks 273820000

Description
CONN BARRIER STRIP 2CIRCUIT
Request a Quote Datasheet
Description
CONN BARRIER STRIP 2CIRCUIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 281-3090-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
281-3090-ND
Terminal Blocks - Barrier Blocks 281-3090-ND
CONN BARRIER STRIP 2CIRCUIT

CONN BARRIER STRIP 2CIRCUIT

Buy Now Datasheet
Terminal Block, Barrier, 2Pos, 12Awg; No. Of Rows Weidmuller - 10B9046 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 12Awg; No. Of Rows Weidmuller
10B9046
Terminal Block, Barrier, 2Pos, 12Awg; No. Of Rows Weidmuller 10B9046
TERMINAL BLOCK, BARRIER, 2POS, 12AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:400V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS, 12AWG; No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:400V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3090-ND 10B9046
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 2Pos, 12Awg; No. Of Rows Weidmuller
Mounting Options Terminal Strip; Chassis, Panel
Approvals RoHS Compliant
Operating Temperature -60 to 130 C (-76 to 266 F)
Terminal Block Type Barrier Block
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers