Weidmuller Terminal Blocks - Din Rail, Channel 324020000

Description
CONN TERM BLK DISCONNECT 8-22AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-22AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4097-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4097-ND
Terminal Blocks - Din Rail, Channel 281-4097-ND
CONN TERM BLK DISCONNECT 8-22AWG

CONN TERM BLK DISCONNECT 8-22AWG

Buy Now Datasheet
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller - 10B9249 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller
10B9249
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller 10B9249
DIN RAIL TERMINAL BLOCK, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:26A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 8AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:26A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4097-ND 10B9249
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 8 to 22 AWG 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15045 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Phenolic, XP
View Details
Contact elements - Contact element EF - (N) - EF033.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Double-deck terminal block - Through terminal block - 2002-2202/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers