Weidmuller Standard Terminal Blocks 274420000

Description
Weidmüller 274420000 PCB Terminal Strip
Request a Quote Datasheet
Description
Weidmüller 274420000 PCB Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 8298763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
8298763
Standard Terminal Blocks 8298763
Weidmüller 274420000 PCB Terminal Strip

Weidmüller 274420000 PCB Terminal Strip

Supplier's Site
Terminal Blocks - Barrier Blocks - 281-4069-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
281-4069-ND
Terminal Blocks - Barrier Blocks 281-4069-ND
CONN BARRIER STRIP 8CIRCUIT

CONN BARRIER STRIP 8CIRCUIT

Buy Now Datasheet
Terminal Block, Standard, 22-12Awg; No. Of Rows Weidmuller - 93F3209 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 22-12Awg; No. Of Rows Weidmuller
93F3209
Terminal Block, Standard, 22-12Awg; No. Of Rows Weidmuller 93F3209
TERMINAL BLOCK, STANDARD, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:400V; Product Range:-; No. of Contacts:16ContactsR oHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:400V; Product Range:-; No. of Contacts:16ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8298763 281-4069-ND 93F3209
Product Name Standard Terminal Blocks Terminal Blocks - Barrier Blocks Terminal Block, Standard, 22-12Awg; No. Of Rows Weidmuller
Approvals RoHS Compliant RoHS Compliant
Orientation 180°; Straight
Body Material Krg
Krg
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature -60 to 130 C (-76 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Thru-Panel Power Blocks - OGM-300NE-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Terminal Block Type Power Distribution Blocks; Thru-Panel
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-676 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers