Weidmuller Terminal Block, Pcb, 3 Position, 22-12Awg; Pitch Spacing Weidmuller 307860000

Description
TERMINAL BLOCK, PCB, 3 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Colour:OrangeRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 3 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Colour:OrangeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 3 Position, 22-12Awg; Pitch Spacing Weidmuller - 90F9174 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 22-12Awg; Pitch Spacing Weidmuller
90F9174
Terminal Block, Pcb, 3 Position, 22-12Awg; Pitch Spacing Weidmuller 90F9174
TERMINAL BLOCK, PCB, 3 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Colour:OrangeRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Colour:OrangeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 90F9174
Product Name Terminal Block, Pcb, 3 Position, 22-12Awg; Pitch Spacing Weidmuller
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products