Weidmuller Terminal Blocks - Barrier Blocks 274020000

Description
CONN BARRIER STRIP 4CIRCUIT
Request a Quote
Description
CONN BARRIER STRIP 4CIRCUIT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block, part number 98F5789, is an 8-position panel terminal block designed for wire sizes ranging from 22 AWG to 12 AWG. It features a screw connection type and is suitable for direct mounting. The terminal block has a rated current of 24 A and a rated voltage of 400 V, making it suitable for various electrical applications. It operates effectively within a temperature range of -60 °C to 130 °C and is constructed from medium yellow KrG material with a UL 94 flammability rating of 5VA. The dimensions of the terminal block are 35.75 mm in width, 15 mm in height, and 16.1 mm in depth, with a net weight of 14.66 g. This product is RoHS compliant and adheres to relevant standards, ensuring reliability and safety in electrical connections.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block, part number 98F5789, is an 8-position panel terminal block designed for wire sizes ranging from 22 AWG to 12 AWG. It features a screw connection type and is suitable for direct mounting. The terminal block has a rated current of 24 A and a rated voltage of 400 V, making it suitable for various electrical applications. It operates effectively within a temperature range of -60 °C to 130 °C and is constructed from medium yellow KrG material with a UL 94 flammability rating of 5VA. The dimensions of the terminal block are 35.75 mm in width, 15 mm in height, and 16.1 mm in depth, with a net weight of 14.66 g. This product is RoHS compliant and adheres to relevant standards, ensuring reliability and safety in electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 281-4067-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
281-4067-ND
Terminal Blocks - Barrier Blocks 281-4067-ND
CONN BARRIER STRIP 4CIRCUIT

CONN BARRIER STRIP 4CIRCUIT

Buy Now Datasheet
Terminal Block, Panel, 8 Position, 22-12Awg; No. Of Rows Weidmuller - 98F5789 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Panel, 8 Position, 22-12Awg; No. Of Rows Weidmuller
98F5789
Terminal Block, Panel, 8 Position, 22-12Awg; No. Of Rows Weidmuller 98F5789
TERMINAL BLOCK, PANEL, 8 POSITION, 22-12AWG; No. of Rows:-; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:400V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PANEL, 8 POSITION, 22-12AWG; No. of Rows:-; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:400V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4067-ND 98F5789
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Panel, 8 Position, 22-12Awg; No. Of Rows Weidmuller
Mounting Options Terminal Strip; Chassis, Panel
Approvals RoHS Compliant
Operating Temperature -60 to 130 C (-76 to 266 F)
Terminal Block Type Barrier Block
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Screwless Terminal Blocks - HA-522-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Sensor terminal block - 2000-5410/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers