Weidmuller Terminal Blocks - Wire to Board 298360000

Description
TERM BLK 2POS TOP ENT 7.62MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENT 7.62MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-5357-ND
Terminal Blocks - Wire to Board 281-5357-ND
TERM BLK 2POS TOP ENT 7.62MM PCB

TERM BLK 2POS TOP ENT 7.62MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 26-10Awg; Pitch Spacing Weidmuller - 90F9203 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 26-10Awg; Pitch Spacing Weidmuller
90F9203
Terminal Block, Pcb, 2 Position, 26-10Awg; Pitch Spacing Weidmuller 90F9203
TERMINAL BLOCK, PCB, 2 POSITION, 26-10AWG; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 26-10AWG; Pitch Spacing:7.62mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-5357-ND 90F9203
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 26-10Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
# of Contacts 2
Contacts Pitch 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.153 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Quadruple-deck terminal block - Ground terminal block - Through terminal block - 2002-4157 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details