Weidmuller Terminal Blocks - Barrier Blocks 274620000

Description
CONN BARRIER STRIP 10CIRCUIT
Request a Quote Datasheet
Description
CONN BARRIER STRIP 10CIRCUIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 281-4070-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
281-4070-ND
Terminal Blocks - Barrier Blocks 281-4070-ND
CONN BARRIER STRIP 10CIRCUIT

CONN BARRIER STRIP 10CIRCUIT

Buy Now Datasheet
Terminal Block, Barrier, 10Pos, 12Awg; No. Of Rows Weidmuller - 10B9057 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10Pos, 12Awg; No. Of Rows Weidmuller
10B9057
Terminal Block, Barrier, 10Pos, 12Awg; No. Of Rows Weidmuller 10B9057
TERMINAL BLOCK, BARRIER, 10POS, 12AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:400V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10POS, 12AWG; No. of Rows:2 Row; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:-; Rated Current:24A; Rated Voltage:400V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4070-ND 10B9057
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 10Pos, 12Awg; No. Of Rows Weidmuller
Mounting Options Terminal Strip; Chassis, Panel
Approvals RoHS Compliant
Operating Temperature -60 to 130 C (-76 to 266 F)
Terminal Block Type Barrier Block
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2872.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers