Weidmuller Terminal Blocks - Specialized 323100000

Description
TERM BLK GRND ISOL 2POS 10.2MM
Request a Quote Datasheet
Description
TERM BLK GRND ISOL 2POS 10.2MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 281-4096-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-4096-ND
Terminal Blocks - Specialized 281-4096-ND
TERM BLK GRND ISOL 2POS 10.2MM

TERM BLK GRND ISOL 2POS 10.2MM

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller - 10B9248 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller
10B9248
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller 10B9248
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4096-ND 10B9248
Product Name Terminal Blocks - Specialized Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller
Mounting Options DIN Rail
Termination Options Screw Clamp
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - DGWG10V1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details
Fuse terminal block - 2002-1811 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers