Weidmuller Terminal Blocks - Headers, Plugs and Sockets 2741700000

Description
PCB CONNECTOR, PLUG, 5.00MM PITC
Request a Quote Datasheet
Description
PCB CONNECTOR, PLUG, 5.00MM PITC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2741700000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2741700000-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2741700000-ND
PCB CONNECTOR, PLUG, 5.00MM PITC

PCB CONNECTOR, PLUG, 5.00MM PITC

Buy Now Datasheet
Terminal Block, Pluggable, 5Pos, 14Awg; Pitch Spacing Weidmuller - 23AJ4876 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 14Awg; Pitch Spacing Weidmuller
23AJ4876
Terminal Block, Pluggable, 5Pos, 14Awg; Pitch Spacing Weidmuller 23AJ4876
TERMINAL BLOCK, PLUGGABLE, 5POS, 14AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size (AWG):20AWG to 14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Snap In; Rated Current:26.8A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 14AWG; Pitch Spacing:5mm; No. of Positions:5Positions; Wire Size (AWG):20AWG to 14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Snap In; Rated Current:26.8A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2741700000-ND 23AJ4876
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 5Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Latch Lock
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 1
Body Material Phenolic, XP
View Details
Pluggable Terminal Blocks - 2448513 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
# of Contacts 20
View Details
2 suppliers
Terminals - 2397.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details