Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
WEIDMULLER
2751100000 -- END PLATE,A SERS, DARK BEIGE 82.1 MM X 2.1 MM
Weidmuller
END PLATE,A SERS, DARK BEIGE 82.1 MM X 2.1 MM
2751100000
Description
END PLATE,A SERS, DARK BEIGE 82.1 MM X 2.1 MM
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
END PLATE,A SERS, DARK BEIGE 82.1 MM X 2.1 MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
END PLATE,A SERS, DARK BEIGE 82.1 MM X 2.1 MM
2751100000
END PLATE,A SERS, DARK BEIGE 82.1 MM X 2.1 MM
2751100000
END PLATE,A SERS, DARK BEIGE 82.1 MM X 2.1 MM
END PLATE,A SERS, DARK BEIGE 82.1 MM X 2.1 MM
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Terminal Blocks
Product Number
2751100000
Product Name
END PLATE,A SERS, DARK BEIGE 82.1 MM X 2.1 MM
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
Terminal Block for 3 Wire Cable
82021020
Specs
Operating Temperature
? to 150 C (? to 302 F)
# of Contacts
3
Body Material
Polyamide 6.6
View Details
Finder S.p.A. con unico socio
Type 96.02 - Socket with screw (box clamp) terminals
9602
Specs
Termination Options
Screw Clamp; Clamp
Approvals
CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Schmersal Inc.
Standard Terminal Blocks
118 1175
Specs
Termination Options
Screw Clamp; Screw down
Approvals
RoHS Compliant
Body Material
Plastic
View Details
Altech Corp.
Terminal Blocks
29.208
Specs
Mounting Options
PCB
Termination Options
PCB
View Details
2
suppliers