Weidmuller Terminal Block, Pcb, 10 Position, 22-12Awg; Pitch Spacing Weidmuller 302660000

Description
TERMINAL BLOCK, PCB, 10 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 10 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 10 Position, 22-12Awg; Pitch Spacing Weidmuller - 90F9176 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 10 Position, 22-12Awg; Pitch Spacing Weidmuller
90F9176
Terminal Block, Pcb, 10 Position, 22-12Awg; Pitch Spacing Weidmuller 90F9176
TERMINAL BLOCK, PCB, 10 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 10 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 90F9176
Product Name Terminal Block, Pcb, 10 Position, 22-12Awg; Pitch Spacing Weidmuller
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.003 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Fuse terminal block - 2002-1611/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details