The W-Series Fuse Terminal, part number 99AC3389, features a rated cross-section of 4 mm² and utilizes a screw connection for secure wiring. It is designed for a continuous operating temperature range of -60 °C to 130 °C, making it suitable for various environmental conditions. The terminal has a compact width of 6.1 mm, height of 62.5 mm, and depth of 75 mm, with a net weight of 17.435 g. This fuse terminal can accommodate two clampable conductors with a cross-section ranging from 0.5 mm² to 1.5 mm² for finely stranded wires, and up to 6 mm² for solid core wires. It is rated for a maximum current of 6.3 A and a maximum operating voltage of 250 V. The terminal is compliant with IEC 60947-7-3 standards and has a UL 94 flammability rating of V-0. The product requires an end cover plate and is designed for snap-on mounting on a TS 35 rail. It is suitable for applications that require reliable fuse protection and is RoHS compliant.
W-SERIES, FUSE TERMINAL, RATED CROSS-SECTION: 4 MM , SCREW CONNECTION ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 99AC3389 |
| Product Name | W-Series, Fuse Terminal, Rated Cross-Section Weidmuller |