Weidmüller 274220000 Terminal Strip
CONN BARRIER STRIP 6CIRCUIT
WEIDMULLER Panel Accessories 0274220000
TERMINAL BLOCK, BARRIER, 6POS, 12AWG; No. of Rows:2 Row; No. of Positions:6Positions
| RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8296628 | 281-4068-ND | 10B9051 | |
| Product Name | Standard Terminal Blocks | Terminal Blocks - Barrier Blocks | Terminal Blk/Strip Wiring Dev | Terminal Block, Barrier, 6Pos, 12Awg; No. Of Rows Weidmuller |
| Approvals | RoHS Compliant | RoHS Compliant | ||
| Orientation | 180°; Straight | |||
| Body Material |
Krg Krg |
|||
| Mounting Options | Terminal Strip; Chassis, Panel | |||
| Operating Temperature | -60 to 130 C (-76 to 266 F) |