Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
WEIDMULLER
279680000 -- TERMINAL BLOCKS - DIN RAIL, CHANNEL
Weidmuller
Terminal Blocks - Din Rail, Channel
279680000
Description
CONN TERM BLK FEED THRU 10-26AWG
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
0279680000-ND
Terminal Blocks - Din Rail, Channel
0279680000-ND
CONN TERM BLK FEED THRU 10-26AWG
CONN TERM BLK FEED THRU 10-26AWG
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Terminal Blocks
Product Number
0279680000-ND
Product Name
Terminal Blocks - Din Rail, Channel
Termination Options
Screw Clamp
Approvals
RoHS Compliant
Terminal Block Type
Single Feed Through
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors
XW4M-06D1-H1DS
Specs
Mounting Options
PCB
# of Contacts
6
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2
suppliers
Keystone Electronics Corp.
Terminals - Screw Connectors
7698
Specs
Mounting Options
PCB
Termination Options
Snap-Fit
View Details
Schmersal Inc.
Light terminal blocks with BA9s holder - Light terminal block EL - Light terminal block EL - ELE
Specs
Termination Options
Screw terminals
View Details
Laurel Electronics LLC
RS485 RJ11 to Terminal Block Adapter
View Details