Input modules for monitoring electronic load circuits, available in standard and mini housing formats with solder pin terminals. The modules feature an open-collector output with a maximum output voltage of 30 VDC and output current of 50 mA, and operate with input voltages ranging from 3.3 to 32 VDC depending on variant. Logic supply voltage ranges from 2.75 to 30 VDC across variants, with a maximum supply current of 16 mA. Turn-on and turn-off times are each maximum 1 ms, isolation voltage is 4,000 V, and operating temperature ranges from -20 to +80 °C. Standard housing weighs approximately 130 g, mini housing weighs approximately 75 g, and both use glass-filled polyester housing with thermally conductive epoxy potting.
Interface, DC in, open collector
Monitoring of electronic load circuits
| Comus International | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | WG (M)IDC |
| Product Name | Relays, Solid State Relays |