Solid state relay with DC input and triac output for switching resistive and inductive AC loads up to 280 VAC, featuring zero-crossing and random turn-on options, an internal snubber, and a 3 to 32 VDC control voltage range with a maximum input current of 10 mA. The device is rated for load currents of 10 A, with a peak off-state voltage of 600 V, an on-state voltage of 1.85 Vpeak, and an isolation voltage of 4,000 V between input and output. It operates from -20 to +80 °C and is housed in a panel-mounted puck-style package with dimensions consistent with the WG A5 6D series. Surge current capability is 110 Apeak for one half-wave.
Hockey Puck Housing, Panel Mounted
AC Loads, DC Input, Triac 280V
Especially suited to switch resistive loads as in heaters and lamps.
| Comus International | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | WG A5 6D |
| Product Name | Relays, Solid State Relays |