Comus International Relays, Solid State Relays WG A5 6A

Description
Hockey Puck Housing, Panel Mounted AC Loads, AC Input, Triac 280V Especially suited to switch resistive loads as in heaters and lamps.
Description
Hockey Puck Housing, Panel Mounted AC Loads, AC Input, Triac 280V Especially suited to switch resistive loads as in heaters and lamps.
Datasheet
Datasheet Summary
Powered by GS/AI

Solid state relay for AC switching with zero-cross and random turn-on options, rated for 10 A load current and 280 VAC, featuring an internal snubber and triac output. The device accepts 90-280 VAC control voltage with a maximum input current of 10 mA and has 4 kV isolation between input and output. It operates from -20°C to +80°C and is housed in a panel-mount package measuring 44 mm × 33 mm. The part includes a 47 Ω / 47 nF snubber network and supports resistive and inductive loads with a power factor above 0.85 for zero-cross versions or 0.65 for random versions.

Datasheet Summary
Powered by GS/AI

Solid state relay for AC switching with zero-cross and random turn-on options, rated for 10 A load current and 280 VAC, featuring an internal snubber and triac output. The device accepts 90-280 VAC control voltage with a maximum input current of 10 mA and has 4 kV isolation between input and output. It operates from -20°C to +80°C and is housed in a panel-mount package measuring 44 mm × 33 mm. The part includes a 47 Ω / 47 nF snubber network and supports resistive and inductive loads with a power factor above 0.85 for zero-cross versions or 0.65 for random versions.

Suppliers

Company
Product
Description
Supplier Links
Relays, Solid State Relays - WG A5 6A - Comus International
Clifton, NJ, USA
Relays, Solid State Relays
WG A5 6A
Relays, Solid State Relays WG A5 6A
Hockey Puck Housing, Panel Mounted AC Loads, AC Input, Triac 280V Especially suited to switch resistive loads as in heaters and lamps.

Hockey Puck Housing, Panel Mounted

AC Loads, AC Input, Triac 280V

Especially suited to switch resistive loads as in heaters and lamps.

Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Solid State Relays
Product Number WG A5 6A
Product Name Relays, Solid State Relays
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 2846558 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details