Solid state relay for AC switching with zero-cross or random turn-on, rated for 24-280 VAC load voltage and 0.1-40 A load current depending on variant, with 600 Vdrm peak off-state voltage and 4 kV input/output isolation. Features a built-in snubber and triac output, operates on 18-36 VAC control voltage with 3.6 kΩ input resistance, and supports line frequencies of 47-63 Hz. Rated for operation from -20 to +80 °C. Package style is panel-mounted with hockey puck form factor. Derating guidelines provided for heatsink use with multiple units.
Hockey Puck Housing, Panel Mounted
AC Loads, AC Input, Triac 280V
Especially suited to switch resistive loads as in heaters and lamps.
| Comus International | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | WG A5 6B |
| Product Name | Relays, Solid State Relays |