The 30 Series is a family of photoDMOS relays offering 400 V load voltage and 120 mA continuous load current, available in SOP, DIP, and SMD package styles with 4, 6, or 8 pins. On-resistance is 24 Ω typical. I/O breakdown voltage is 1500 Vrms for SOP packages, and 3750 Vrms for DIP and SMD packages, with an optional 5000 Vrms variant for DIP/SMD. LED forward current is 3.0 mA maximum, and off-state leakage current is 1.0 μA maximum. Package dimensions adhere to a 2.54 mm pitch. The relays are rated for operation from -40°C to +85°C and meet UL File E344988.
Contact Form: 1 Form A / 2 Form A
Load Voltage: 400 (VAC peak or VDC)
I/O Breakdown Voltage: SOP 1500 Vrms Min.
DIP / SMD 3750 Vrms Min.
Optional High I/O BV: SOP 3750 Vrms Min.
DIP / SMD 5000 Vrms Min.
LED Current: 3.0 mA Max.
Low Off-State Leakage Current: 1.0 μ A Max.
See datasheet for full specification.
| Comus International | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 30 Series |
| Product Name | Relays, PhotoDMOS Relays |
| Load Voltage Range | 400 volts |