West Control Solutions Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| A compact, fully featured controller for demanding applications. Pro-16 is the only controller of its size, flexible with up to 6 outputs, 2 digital inputs, a remote setpoint input, RS485... | |
| An easy-to-use 1/16DIN analogue time-proportioning temperature controller. Limited configurations available – please check with local sales office for availability. Benefits & Features 1/16 DIN (48 x 48mm) Analogue dial setpoint... | |
| An easy-to-use controller with many features to simplify operation. A set-up wizard aids configuration of the controller on first power-up and operation is intuitive with text language screens with logical... | |
| At time of launch, CAL9900 was a pioneering 1/16DIN controller and continues to be used in many temperature control applications to this day. Benefits & Features 1/16 DIN (48 x... | |
| CALogix is a modular system that consists of a DIN-rail mounted base unit and up to 4 control modules. PID and logic modules can be added to the base unit... | |
| KS Vario offers the latest control technology together with a comprehensive range of functions for the most varied industrial and scientific thermal treatment applications. With its highly compact and modular... | |
| ProVU with a graphic/text LCD display is an affordable temperature and process controller with advanced functionality including profiling and data logging options. Designed to improve user efficiency many features are... | |
| The 1166 is a powerful, single loop profile controller for complex processes. It offers profiling capability with 4 programs each of 16 free format segments making it a leader in... | |
| The 1401+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below... | |
| The 1460 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up... | |
| The 1801+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below... | |
| The 4170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 4170+ incorporates... | |
| The 4700+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below... | |
| The 6010+ is a digital panel process indicator with a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature... | |
| The 6170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 6170+ incorporates... | |
| The 6700+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below... | |
| The 8010+ is a digital panel process indicator which provides a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of... | |
| The 8170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 8170+ incorporates... | |
| The 8700+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below... | |
| The 8800 single loop, temperature and process controller provides advanced process for demanding applications. It provides a choice of simple 2-point (on/off) control, continuous PID control or 3 point stepping... | |
| The 8840 single loop profiler, provides advanced process control for demanding applications. It provides up to 16 programs with 16 segments each and 4 control (event) tracks. Control is a... | |
| The CAL 3200 1/32DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL3200 has an... | |
| The CAL 3300 1/32DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL3300 has an... | |
| The CAL 9300 1/16DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL9300 has an... | |
| The CAL 9400 1/16DIN dual-display temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL9400 has... | |
| The CAL 9500P 1/16DIN temperature controller has a programmer function with up to 31 programs (126 segments max). It is designed to be easy-to-use and reliable within the most demanding... | |
| The KS 800 multi-loop controller has been designed to handle up to 8 zones simultaneously. The instrument can be configured as a signal device, 2-point controller, 3-point controller, cascade controller... | |
| The KS 90-1 process controller is suitable for universal, precise, and cost-effective control. The instrument provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control. The process value... | |
| The KS 92-1 process controller is suitable for universal, precise, and cost-effective control. The instrument provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control. The process value... | |
| The KS 94 single loop controller is configurable for ON/OFF control, PID control and motorised valve control. The output function can be configured for ?/Y/Off, position control, split-range control, and... | |
| The KS 98-1 multiloop controller provides advanced functionality to its users. It benefits from having a large number of analog and digital inputs and outputs as standard. The KS 98-1... | |
| The microprocessor-contr olled KS 816 controller provides precise, low-cost multi-loop control of temperature and features an interface for bus or field-bus. The KS 816 can be used as a freely... | |
| The MLC 9000+ maximises up-time by offering a true hot-swap facility. A module can be removed, replaced, automatically re-configured and back in service in under 30 seconds. Unlike some systems,... | |
| The N4400 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up... | |
| The N6400 is a powerful, single loop profile controller for complex processes. It offers profiling capability with 4 programs each of 16 free format segments making it a leader in... | |
| The Partlow 1160+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 1160+ controller is an evolved product from the... | |
| The Partlow 1400+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 1400+ controller is an evolved product from the... | |
| The Partlow 1800+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 1800+ controller is an evolved product from the... | |
| The Partlow 3200 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32... | |
| The PMA Digital 280-1 indicator ensures a fast reaction time with a scan rate of 100 ms cycle time. The instrument offers customer-specific linearization for all sensors (16 segments). The... | |
| The Pro-EC44 dual temperature controller has been designed to simplify user operation through an intuitive HMI combined with easy-to-use configuration and simulation software, Blue Control©. This allows the controller to... | |
| The safety temperature limiter STB 55 is used wherever thermal processes need to be monitored, and the plant switched into a safe condition in case of a fault. If the... | |
| The TB 45 temperature limiter is intended for precise, cost-effective signal monitoring & limiting tasks. The TB 45 can be used for heating and refrigeration processes. It is suitable for... | |
| The TB40-1 limit controller has been type tested to DIN standards. The TB40-1 can be used for heating and refrigeration processes. It is suitable for all thermocouple types and resistance... | |
| The universal KS 45 controller is designed to provide precise and cost-effective temperature control. The controller output is configurable as a signaller, 2-point or continuous PID control, 3-point control with... | |
| The universal KS 50-1 temperature controller is intended for precise and cost-effective control tasks. The instrument provides simple 2-point (on/off) control, continuous PID control or 3-point stepping control. The process... | |
| The universal KS 52-1 temperature controller is intended for precise and cost-effective control tasks. The instrument provides simple 2-point (on/off) control, continuous PID control or 3-point stepping control. The process... | |
| The universal temperature controller KS 40-1 burner is intended for universal, precise, and cost-effective control tasks of modulating, two- and three-stage burners. It can be switched between the simple on/off... | |
| The universal temperature controller KS 40-1 is intended for universal, precise, and cost-effective control tasks in all branches of industry. For this, the unit provides simple 2-point (on/off) control, continuous... | |
| The universal temperature controller KS 41-1 is intended for universal, precise, and cost-effective control tasks in all branches of industry. For this, the unit provides simple 2-point (on/off) control, continuous... | |
| The universal temperature controller KS 42-1 is intended for universal, precise, and cost-effective control tasks in all branches of industry. For this, the unit provides simple 2-point (on/off) control, continuous... | |
| The West 4100+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 4100+ controller is an evolved product from the... | |
| The West 6100+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 6100+ controller is an evolved product from the... | |
| The West 8100+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 8100+ controller is an evolved product from the... | |
| The West N2300 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32... | |
| The West N6500 controller is a competitively priced, entry level product which features a simplified operator interface and automatic self-tuning on process start-up. The controller has excellent display characteristics featuring... | |
| The West N8080 temperature indicator offers highly accurate process monitoring and unparalleled display quality. It features custom-designed LED 5 digit display which offers larger, clearer numbers than other instruments of... | |
| UNIFLEX CI 45 transmitters are designed to give precise and cost-effective signal detection and processing. Every CI 45 has at least one universal input, one universal output and a relay. |