West Control Solutions 3200 Single Loop Indicator & Controller (Partlow)

Description
The Partlow 3200 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32 DIN package. In addition to the red or green display the 3200 benefits from three additional multi-colour LEDs to indicate process, alarm and configuration statuses. The large, tactile rubberized keys provide a more practical human interface which is complemented with a specially developed hands-free PID tuning algorithm, Easy-Tune, which continuously monitors and improves control. Alternatively the instrument can be manually fine-tuned for a specific application. The 3200 indicator has up to to two outputs (relay or solid state driver) for alarm. The controller version can have an additonal relay or RS232 serial communications. Benefits & Features Simple straight forward operation for easy setup Largest 4 digit red/green digital display in a 1/32 DIN package PID control for (auto-tuning) hands-free operation with manual override tune capability for specialized applications Solid state relay SSR for primary control and alarming Optional second alarm relay (option) or RS-485 communication
Datasheet
Description
The Partlow 3200 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32 DIN package. In addition to the red or green display the 3200 benefits from three additional multi-colour LEDs to indicate process, alarm and configuration statuses. The large, tactile rubberized keys provide a more practical human interface which is complemented with a specially developed hands-free PID tuning algorithm, Easy-Tune, which continuously monitors and improves control. Alternatively the instrument can be manually fine-tuned for a specific application. The 3200 indicator has up to to two outputs (relay or solid state driver) for alarm. The controller version can have an additonal relay or RS232 serial communications. Benefits & Features Simple straight forward operation for easy setup Largest 4 digit red/green digital display in a 1/32 DIN package PID control for (auto-tuning) hands-free operation with manual override tune capability for specialized applications Solid state relay SSR for primary control and alarming Optional second alarm relay (option) or RS-485 communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3200 Single Loop Indicator & Controller (Partlow) -  - West Control Solutions
Gurnee, IL, USA
3200 Single Loop Indicator & Controller (Partlow)
3200 Single Loop Indicator & Controller (Partlow)
The Partlow 3200 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32 DIN package. In addition to the red or green display the 3200 benefits from three additional multi-colour LEDs to indicate process, alarm and configuration statuses. The large, tactile rubberized keys provide a more practical human interface which is complemented with a specially developed hands-free PID tuning algorithm, Easy-Tune, which continuously monitors and improves control. Alternatively the instrument can be manually fine-tuned for a specific application. The 3200 indicator has up to to two outputs (relay or solid state driver) for alarm. The controller version can have an additonal relay or RS232 serial communications. Benefits & Features Simple straight forward operation for easy setup Largest 4 digit red/green digital display in a 1/32 DIN package PID control for (auto-tuning) hands-free operation with manual override tune capability for specialized applications Solid state relay SSR for primary control and alarming Optional second alarm relay (option) or RS-485 communication

The Partlow 3200 offers real flexibility as it can be used as a controller or an indicator.

The instrument has the largest red or green digital display in a 1/32 DIN package. In addition to the red or green display the 3200 benefits from three additional multi-colour LEDs to indicate process, alarm and configuration statuses.

The large, tactile rubberized keys provide a more practical human interface which is complemented with a specially developed hands-free PID tuning algorithm, Easy-Tune, which continuously monitors and improves control. Alternatively the instrument can be manually fine-tuned for a specific application. The 3200 indicator has up to to two outputs (relay or solid state driver) for alarm. The controller version can have an additonal relay or RS232 serial communications.

Benefits & Features

  • Simple straight forward operation for easy setup
  • Largest 4 digit red/green digital display in a 1/32 DIN package
  • PID control for (auto-tuning) hands-free operation with manual override tune capability for specialized applications
  • Solid state relay SSR for primary control and alarming
  • Optional second alarm relay (option) or RS-485 communication
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name 3200 Single Loop Indicator & Controller (Partlow)
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products